Capital Lighting, Inc. 51328 Flush Mounts-Bowl Style 472187

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cafe Noir/Silver Mica Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cafe Noir/Silver Mica Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
51328 Flush Mounts-Bowl Style - 472187 - Capital Lighting, Inc.
Columbus, OH, USA
51328 Flush Mounts-Bowl Style
472187
51328 Flush Mounts-Bowl Style 472187
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cafe Noir/Silver Mica Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cafe Noir/Silver Mica
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472187
Product Name 51328 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details