Capital Lighting, Inc. 50655 Mid. Chandeliers-Glass Down 472177

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 38.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brown Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 38.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brown Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50655 Mid. Chandeliers-Glass Down - 472177 - Capital Lighting, Inc.
Columbus, OH, USA
50655 Mid. Chandeliers-Glass Down
472177
50655 Mid. Chandeliers-Glass Down 472177
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 38.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brown Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 38.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Brown
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472177
Product Name 50655 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details