Capital Lighting, Inc. 50679 Sconces-Double Candle 472175

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: San Antonio Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: San Antonio Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
50679 Sconces-Double Candle - 472175 - Capital Lighting, Inc.
Columbus, OH, USA
50679 Sconces-Double Candle
472175
50679 Sconces-Double Candle 472175
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: San Antonio Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: San Antonio
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472175
Product Name 50679 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details