Capital Lighting, Inc. 50944 Mid. Chandeliers-Candle 472159

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50944 Mid. Chandeliers-Candle - 472159 - Capital Lighting, Inc.
Columbus, OH, USA
50944 Mid. Chandeliers-Candle
472159
50944 Mid. Chandeliers-Candle 472159
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.50
Length 21.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Copper
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472159
Product Name 50944 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details