Capital Lighting, Inc. 51090 Large Chandeliers-Pillar Candle 472156

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 76.50 Bulb Type: Medium Qty: 28 Wattage: 40 Finish: Bronze Product Name: 28 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 76.50 Bulb Type: Medium Qty: 28 Wattage: 40 Finish: Bronze Product Name: 28 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
51090 Large Chandeliers-Pillar Candle - 472156 - Capital Lighting, Inc.
Columbus, OH, USA
51090 Large Chandeliers-Pillar Candle
472156
51090 Large Chandeliers-Pillar Candle 472156
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 76.50 Bulb Type: Medium Qty: 28 Wattage: 40 Finish: Bronze Product Name: 28 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 76.50
Bulb
Type: Medium
Qty: 28
Wattage: 40
Finish: Bronze
Product Name: 28 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472156
Product Name 51090 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details