Capital Lighting, Inc. 50871 Pendants-Bowl Style 472127

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 52.00 Bulb Type: Fluorescent Qty: 4 Wattage: 26 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 52.00 Bulb Type: Fluorescent Qty: 4 Wattage: 26 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50871 Pendants-Bowl Style - 472127 - Capital Lighting, Inc.
Columbus, OH, USA
50871 Pendants-Bowl Style
472127
50871 Pendants-Bowl Style 472127
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 52.00 Bulb Type: Fluorescent Qty: 4 Wattage: 26 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 52.00
Bulb
Type: Fluorescent
Qty: 4
Wattage: 26
Finish: Rust
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472127
Product Name 50871 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details