Capital Lighting, Inc. 50872 Lamps-Accent Lamps 472124

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Bulb Type: Halogen Qty: 2 Wattage: 25 Finish: Rust Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Bulb Type: Halogen Qty: 2 Wattage: 25 Finish: Rust Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
50872 Lamps-Accent Lamps - 472124 - Capital Lighting, Inc.
Columbus, OH, USA
50872 Lamps-Accent Lamps
472124
50872 Lamps-Accent Lamps 472124
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Bulb Type: Halogen Qty: 2 Wattage: 25 Finish: Rust Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Bulb
Type: Halogen
Qty: 2
Wattage: 25
Finish: Rust
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472124
Product Name 50872 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details