Capital Lighting, Inc. 50919 Pendants-Glass Down 472120

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50919 Pendants-Glass Down - 472120 - Capital Lighting, Inc.
Columbus, OH, USA
50919 Pendants-Glass Down
472120
50919 Pendants-Glass Down 472120
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Copper
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472120
Product Name 50919 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details