Capital Lighting, Inc. 50763 Sconces-Double Glass 472118

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.50 Bulb Type: G9 Halogen Qty: 2 Wattage: 25 Finish: Antique Copper Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.50 Bulb Type: G9 Halogen Qty: 2 Wattage: 25 Finish: Antique Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
50763 Sconces-Double Glass - 472118 - Capital Lighting, Inc.
Columbus, OH, USA
50763 Sconces-Double Glass
472118
50763 Sconces-Double Glass 472118
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.50 Bulb Type: G9 Halogen Qty: 2 Wattage: 25 Finish: Antique Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.50
Bulb
Type: G9 Halogen
Qty: 2
Wattage: 25
Finish: Antique Copper
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472118
Product Name 50763 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details