Capital Lighting, Inc. 50742 Pendants-Bowl Style 472113

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50742 Pendants-Bowl Style - 472113 - Capital Lighting, Inc.
Columbus, OH, USA
50742 Pendants-Bowl Style
472113
50742 Pendants-Bowl Style 472113
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Black
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472113
Product Name 50742 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details