Capital Lighting, Inc. 50812 Lamps-Table Lamps 472104

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cac Baag Bar Ha 59 Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cac Baag Bar Ha 59 Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
50812 Lamps-Table Lamps - 472104 - Capital Lighting, Inc.
Columbus, OH, USA
50812 Lamps-Table Lamps
472104
50812 Lamps-Table Lamps 472104
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cac Baag Bar Ha 59 Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cac Baag Bar Ha 59
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472104
Product Name 50812 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details