Capital Lighting, Inc. 50835 Island/Pool Table-3 Light Bar 472102

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sepia Vein Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sepia Vein Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50835 Island/Pool Table-3 Light Bar - 472102 - Capital Lighting, Inc.
Columbus, OH, USA
50835 Island/Pool Table-3 Light Bar
472102
50835 Island/Pool Table-3 Light Bar 472102
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sepia Vein Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 16.00
Length 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sepia Vein
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472102
Product Name 50835 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details