Capital Lighting, Inc. 65227 Large Chandeliers-Glass Shade 472062

Description
PRODUCT DETAILS / SPECS Width/Dia: 55.00 Height: 53.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 55.00 Height: 53.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
65227 Large Chandeliers-Glass Shade - 472062 - Capital Lighting, Inc.
Columbus, OH, USA
65227 Large Chandeliers-Glass Shade
472062
65227 Large Chandeliers-Glass Shade 472062
PRODUCT DETAILS / SPECS Width/Dia: 55.00 Height: 53.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 55.00
Height: 53.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Bronze
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472062
Product Name 65227 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details