Capital Lighting, Inc. 66935 Sconces-Pocket 472058

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
66935 Sconces-Pocket - 472058 - Capital Lighting, Inc.
Columbus, OH, USA
66935 Sconces-Pocket
472058
66935 Sconces-Pocket 472058
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Copper
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472058
Product Name 66935 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details