Capital Lighting, Inc. 66687 Pendants-Bowl Style 472052

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 38.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 38.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
66687 Pendants-Bowl Style - 472052 - Capital Lighting, Inc.
Columbus, OH, USA
66687 Pendants-Bowl Style
472052
66687 Pendants-Bowl Style 472052
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 38.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 38.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Copper
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472052
Product Name 66687 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details