Capital Lighting, Inc. 52350 Mid. Chandeliers-Glass Down 472047

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.50 Bulb Type: Halo Qty: 3 Wattage: 25 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.50 Bulb Type: Halo Qty: 3 Wattage: 25 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
52350 Mid. Chandeliers-Glass Down - 472047 - Capital Lighting, Inc.
Columbus, OH, USA
52350 Mid. Chandeliers-Glass Down
472047
52350 Mid. Chandeliers-Glass Down 472047
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.50 Bulb Type: Halo Qty: 3 Wattage: 25 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 27.50
Bulb
Type: Halo
Qty: 3
Wattage: 25
Finish: Rust
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472047
Product Name 52350 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details