Capital Lighting, Inc. 52380 Mini Pendants-Chain 472041

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Bulb Type: Halo Qty: 1 Wattage: 25 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Bulb Type: Halo Qty: 1 Wattage: 25 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
52380 Mini Pendants-Chain - 472041 - Capital Lighting, Inc.
Columbus, OH, USA
52380 Mini Pendants-Chain
472041
52380 Mini Pendants-Chain 472041
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Bulb Type: Halo Qty: 1 Wattage: 25 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 15.50
Bulb
Type: Halo
Qty: 1
Wattage: 25
Finish: Rust
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472041
Product Name 52380 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details