Capital Lighting, Inc. 52385 Bathroom Fixtures-Three Lights 472040

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.50 Bulb Type: Halogen Qty: 3 Wattage: 25 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.50 Bulb Type: Halogen Qty: 3 Wattage: 25 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
52385 Bathroom Fixtures-Three Lights - 472040 - Capital Lighting, Inc.
Columbus, OH, USA
52385 Bathroom Fixtures-Three Lights
472040
52385 Bathroom Fixtures-Three Lights 472040
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.50 Bulb Type: Halogen Qty: 3 Wattage: 25 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 13.50
Bulb
Type: Halogen
Qty: 3
Wattage: 25
Finish: Rust
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472040
Product Name 52385 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details