Capital Lighting, Inc. 65453 Mini Pendants-Cable 472034

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 16.00 Bulb Type: Inter/T6 Qty: 1 Wattage: 40 Finish: Red Sandblast Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 16.00 Bulb Type: Inter/T6 Qty: 1 Wattage: 40 Finish: Red Sandblast Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
65453 Mini Pendants-Cable - 472034 - Capital Lighting, Inc.
Columbus, OH, USA
65453 Mini Pendants-Cable
472034
65453 Mini Pendants-Cable 472034
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 16.00 Bulb Type: Inter/T6 Qty: 1 Wattage: 40 Finish: Red Sandblast Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 16.00
Bulb
Type: Inter/T6
Qty: 1
Wattage: 40
Finish: Red Sandblast
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472034
Product Name 65453 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details