Capital Lighting, Inc. 65595 Island/Pool Table-4 Light + 472030

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rust Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rust Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
65595 Island/Pool Table-4 Light + - 472030 - Capital Lighting, Inc.
Columbus, OH, USA
65595 Island/Pool Table-4 Light +
472030
65595 Island/Pool Table-4 Light + 472030
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rust Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Rust
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472030
Product Name 65595 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details