Capital Lighting, Inc. 66473 Sconces-Pocket 472020

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Murano Spirit Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Murano Spirit Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
66473 Sconces-Pocket - 472020 - Capital Lighting, Inc.
Columbus, OH, USA
66473 Sconces-Pocket
472020
66473 Sconces-Pocket 472020
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Murano Spirit Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Bulb
Type: T-10
Qty: 1
Wattage: 60
Finish: Murano Spirit
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472020
Product Name 66473 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details