PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Rust
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 472009 |
| Product Name | 65918 Mini Pendants-Cable |
| Application | Residential |