Capital Lighting, Inc. 66032 Lamps-Table Lamps 472006

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany/Medici Brown & Seagrass Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany/Medici Brown & Seagrass Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
66032 Lamps-Table Lamps - 472006 - Capital Lighting, Inc.
Columbus, OH, USA
66032 Lamps-Table Lamps
472006
66032 Lamps-Table Lamps 472006
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany/Medici Brown & Seagrass Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mahogany/Medici Brown & Seagrass
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472006
Product Name 66032 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details