Capital Lighting, Inc. 60-1181 Mid. Chandeliers-Glass Up 471987

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Golden Umber Product Name: Nine Light Chandelier UPC: 045923611810 Category: Chandeliers Glass: Burnt Sienna Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Golden Umber Product Name: Nine Light Chandelier UPC: 045923611810 Category: Chandeliers Glass: Burnt Sienna Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1181 Mid. Chandeliers-Glass Up - 471987 - Capital Lighting, Inc.
Columbus, OH, USA
60-1181 Mid. Chandeliers-Glass Up
471987
60-1181 Mid. Chandeliers-Glass Up 471987
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Golden Umber Product Name: Nine Light Chandelier UPC: 045923611810 Category: Chandeliers Glass: Burnt Sienna Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.25
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Golden Umber
Product Name: Nine Light Chandelier
UPC: 045923611810
Category: Chandeliers
Glass: Burnt Sienna
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471987
Product Name 60-1181 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details