Capital Lighting, Inc. 60-1402 Mid. Chandeliers-Glass Up 471986

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.62 Height: 24.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Copper Espresso Product Name: Six Light Chandelier UPC: 045923614026 Category: Chandeliers Glass: Honey Marble Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.62 Height: 24.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Copper Espresso Product Name: Six Light Chandelier UPC: 045923614026 Category: Chandeliers Glass: Honey Marble Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1402 Mid. Chandeliers-Glass Up - 471986 - Capital Lighting, Inc.
Columbus, OH, USA
60-1402 Mid. Chandeliers-Glass Up
471986
60-1402 Mid. Chandeliers-Glass Up 471986
PRODUCT DETAILS / SPECS Width/Dia: 23.62 Height: 24.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Copper Espresso Product Name: Six Light Chandelier UPC: 045923614026 Category: Chandeliers Glass: Honey Marble Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 23.62
Height: 24.75
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Copper Espresso
Product Name: Six Light Chandelier
UPC: 045923614026
Category: Chandeliers
Glass: Honey Marble
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471986
Product Name 60-1402 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details