Capital Lighting, Inc. 60-1401 Mid. Chandeliers-Glass Down 471984

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Espresso Product Name: Three Light Chandelier UPC: 045923614019 Category: Chandeliers Glass: Honey Marble Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Espresso Product Name: Three Light Chandelier UPC: 045923614019 Category: Chandeliers Glass: Honey Marble Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1401 Mid. Chandeliers-Glass Down - 471984 - Capital Lighting, Inc.
Columbus, OH, USA
60-1401 Mid. Chandeliers-Glass Down
471984
60-1401 Mid. Chandeliers-Glass Down 471984
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Espresso Product Name: Three Light Chandelier UPC: 045923614019 Category: Chandeliers Glass: Honey Marble Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 21.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Copper Espresso
Product Name: Three Light Chandelier
UPC: 045923614019
Category: Chandeliers
Glass: Honey Marble
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471984
Product Name 60-1401 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details