Capital Lighting, Inc. 60-1403 Mid. Chandeliers-Glass Up 471983

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Copper Espresso Product Name: Nine Light Chandelier UPC: 045923614033 Category: Chandeliers Glass: Honey Marble Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Copper Espresso Product Name: Nine Light Chandelier UPC: 045923614033 Category: Chandeliers Glass: Honey Marble Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1403 Mid. Chandeliers-Glass Up - 471983 - Capital Lighting, Inc.
Columbus, OH, USA
60-1403 Mid. Chandeliers-Glass Up
471983
60-1403 Mid. Chandeliers-Glass Up 471983
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Copper Espresso Product Name: Nine Light Chandelier UPC: 045923614033 Category: Chandeliers Glass: Honey Marble Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 34.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Copper Espresso
Product Name: Nine Light Chandelier
UPC: 045923614033
Category: Chandeliers
Glass: Honey Marble
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471983
Product Name 60-1403 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details