Capital Lighting, Inc. 60-1404 Large Chandeliers-Glass Shade 471981

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 41.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Copper Espresso Product Name: 12 Light Chandelier UPC: 045923614040 Category: Chandeliers Glass: Honey Marble Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 41.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Copper Espresso Product Name: 12 Light Chandelier UPC: 045923614040 Category: Chandeliers Glass: Honey Marble Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1404 Large Chandeliers-Glass Shade - 471981 - Capital Lighting, Inc.
Columbus, OH, USA
60-1404 Large Chandeliers-Glass Shade
471981
60-1404 Large Chandeliers-Glass Shade 471981
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 41.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Copper Espresso Product Name: 12 Light Chandelier UPC: 045923614040 Category: Chandeliers Glass: Honey Marble Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 41.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Copper Espresso
Product Name: 12 Light Chandelier
UPC: 045923614040
Category: Chandeliers
Glass: Honey Marble
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471981
Product Name 60-1404 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details