Capital Lighting, Inc. 13417AIOI Large Chandeliers-Glass Shade 471862

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 55.00 Bulb Type: Medium Qty: 21 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 134.48 Product Name: One Light Chandelier UPC: 783209049147 Category: Multi-Tier Chandelier Glass: Amber Ice Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 55.00 Bulb Type: Medium Qty: 21 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 134.48 Product Name: One Light Chandelier UPC: 783209049147 Category: Multi-Tier Chandelier Glass: Amber Ice Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13417AIOI Large Chandeliers-Glass Shade - 471862 - Capital Lighting, Inc.
Columbus, OH, USA
13417AIOI Large Chandeliers-Glass Shade
471862
13417AIOI Large Chandeliers-Glass Shade 471862
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 55.00 Bulb Type: Medium Qty: 21 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 134.48 Product Name: One Light Chandelier UPC: 783209049147 Category: Multi-Tier Chandelier Glass: Amber Ice Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 55.00
Bulb
Type: Medium
Qty: 21
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 134.48
Product Name: One Light Chandelier
UPC: 783209049147
Category: Multi-Tier Chandelier
Glass: Amber Ice
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471862
Product Name 13417AIOI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details