Capital Lighting, Inc. 13566CFAF Large Chandeliers-Glass Shade 471835

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 48.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Auburn Florentine Weight: 46 Product Name: Nine Light Chandelier UPC: 783209054097 Category: Multi-Tier Chandelier Glass: Cafe Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 48.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Auburn Florentine Weight: 46 Product Name: Nine Light Chandelier UPC: 783209054097 Category: Multi-Tier Chandelier Glass: Cafe Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13566CFAF Large Chandeliers-Glass Shade - 471835 - Capital Lighting, Inc.
Columbus, OH, USA
13566CFAF Large Chandeliers-Glass Shade
471835
13566CFAF Large Chandeliers-Glass Shade 471835
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 48.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Auburn Florentine Weight: 46 Product Name: Nine Light Chandelier UPC: 783209054097 Category: Multi-Tier Chandelier Glass: Cafe Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 48.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Auburn Florentine
Weight: 46
Product Name: Nine Light Chandelier
UPC: 783209054097
Category: Multi-Tier Chandelier
Glass: Cafe
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471835
Product Name 13566CFAF Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details