Capital Lighting, Inc. 13563CFAF Pendants-Bowl Style 471831

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Auburn Florentine Weight: 8.91 Product Name: Three Light Invert Bowl Pendant UPC: 783209054066 Category: Invert Bowl Pendant Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Auburn Florentine Weight: 8.91 Product Name: Three Light Invert Bowl Pendant UPC: 783209054066 Category: Invert Bowl Pendant Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13563CFAF Pendants-Bowl Style - 471831 - Capital Lighting, Inc.
Columbus, OH, USA
13563CFAF Pendants-Bowl Style
471831
13563CFAF Pendants-Bowl Style 471831
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Auburn Florentine Weight: 8.91 Product Name: Three Light Invert Bowl Pendant UPC: 783209054066 Category: Invert Bowl Pendant Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Auburn Florentine
Weight: 8.91
Product Name: Three Light Invert Bowl Pendant
UPC: 783209054066
Category: Invert Bowl Pendant
Glass: Cafe
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471831
Product Name 13563CFAF Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details