Capital Lighting, Inc. 13574CFAF Bathroom Fixtures-Four Lights 471816

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Auburn Florentine Weight: 6.81 Product Name: Four Light Bath Vanity UPC: 783209054141 Category: Bath Vanity Glass: Cafe Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Auburn Florentine Weight: 6.81 Product Name: Four Light Bath Vanity UPC: 783209054141 Category: Bath Vanity Glass: Cafe Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13574CFAF Bathroom Fixtures-Four Lights - 471816 - Capital Lighting, Inc.
Columbus, OH, USA
13574CFAF Bathroom Fixtures-Four Lights
471816
13574CFAF Bathroom Fixtures-Four Lights 471816
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Auburn Florentine Weight: 6.81 Product Name: Four Light Bath Vanity UPC: 783209054141 Category: Bath Vanity Glass: Cafe Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 9.00
Extension: 10
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Auburn Florentine
Weight: 6.81
Product Name: Four Light Bath Vanity
UPC: 783209054141
Category: Bath Vanity
Glass: Cafe
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471816
Product Name 13574CFAF Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details