Capital Lighting, Inc. 20094FTSN Mid. Chandeliers-Glass Down 471810

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.53 Product Name: Three Light Chandelier UPC: 783209054233 Category: Down Light Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.53 Product Name: Three Light Chandelier UPC: 783209054233 Category: Down Light Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20094FTSN Mid. Chandeliers-Glass Down - 471810 - Capital Lighting, Inc.
Columbus, OH, USA
20094FTSN Mid. Chandeliers-Glass Down
471810
20094FTSN Mid. Chandeliers-Glass Down 471810
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.53 Product Name: Three Light Chandelier UPC: 783209054233 Category: Down Light Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 8.53
Product Name: Three Light Chandelier
UPC: 783209054233
Category: Down Light Chandelier
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471810
Product Name 20094FTSN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details