Capital Lighting, Inc. 24106CFGF Large Chandeliers-Glass Shade 471808

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 44.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Golden Fawn Weight: 43 Product Name: Nine Light Chandelier UPC: 783209054394 Category: Multi-Tier Chandelier Glass: Cafe Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 44.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Golden Fawn Weight: 43 Product Name: Nine Light Chandelier UPC: 783209054394 Category: Multi-Tier Chandelier Glass: Cafe Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24106CFGF Large Chandeliers-Glass Shade - 471808 - Capital Lighting, Inc.
Columbus, OH, USA
24106CFGF Large Chandeliers-Glass Shade
471808
24106CFGF Large Chandeliers-Glass Shade 471808
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 44.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Golden Fawn Weight: 43 Product Name: Nine Light Chandelier UPC: 783209054394 Category: Multi-Tier Chandelier Glass: Cafe Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 44.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Golden Fawn
Weight: 43
Product Name: Nine Light Chandelier
UPC: 783209054394
Category: Multi-Tier Chandelier
Glass: Cafe
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471808
Product Name 24106CFGF Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details