Capital Lighting, Inc. 20099FTSN Bathroom Fixtures-Two Lights 471807

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.37 Product Name: Two Light Bath Vanity UPC: 783209054288 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.37 Product Name: Two Light Bath Vanity UPC: 783209054288 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20099FTSN Bathroom Fixtures-Two Lights - 471807 - Capital Lighting, Inc.
Columbus, OH, USA
20099FTSN Bathroom Fixtures-Two Lights
471807
20099FTSN Bathroom Fixtures-Two Lights 471807
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.37 Product Name: Two Light Bath Vanity UPC: 783209054288 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 4.37
Product Name: Two Light Bath Vanity
UPC: 783209054288
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471807
Product Name 20099FTSN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details