Capital Lighting, Inc. 60-1409 Pendants-Bowl Style 471799

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.87 Height: 20.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Espresso Product Name: Three Light Pendant UPC: 045923614095 Category: Pendants Glass: Honey Marble Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.87 Height: 20.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Espresso Product Name: Three Light Pendant UPC: 045923614095 Category: Pendants Glass: Honey Marble Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1409 Pendants-Bowl Style - 471799 - Capital Lighting, Inc.
Columbus, OH, USA
60-1409 Pendants-Bowl Style
471799
60-1409 Pendants-Bowl Style 471799
PRODUCT DETAILS / SPECS Width/Dia: 15.87 Height: 20.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Espresso Product Name: Three Light Pendant UPC: 045923614095 Category: Pendants Glass: Honey Marble Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.87
Height: 20.62
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Copper Espresso
Product Name: Three Light Pendant
UPC: 045923614095
Category: Pendants
Glass: Honey Marble
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471799
Product Name 60-1409 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details