Capital Lighting, Inc. 60-1414 Bathroom Fixtures-Three Lights 471796

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Espresso Product Name: Three Light Vanity UPC: 045923614149 Category: Vanity Glass: Honey Marble Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Espresso Product Name: Three Light Vanity UPC: 045923614149 Category: Vanity Glass: Honey Marble Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1414 Bathroom Fixtures-Three Lights - 471796 - Capital Lighting, Inc.
Columbus, OH, USA
60-1414 Bathroom Fixtures-Three Lights
471796
60-1414 Bathroom Fixtures-Three Lights 471796
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Espresso Product Name: Three Light Vanity UPC: 045923614149 Category: Vanity Glass: Honey Marble Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 10.12
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Copper Espresso
Product Name: Three Light Vanity
UPC: 045923614149
Category: Vanity
Glass: Honey Marble
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471796
Product Name 60-1414 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details