Capital Lighting, Inc. 60-1565 Flush Mounts-Bowl Style 471786

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Distressed Bronze Product Name: Three Light Flush Dome UPC: 045923615658 Category: Flush Dome Glass: Brushed Wheat Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Distressed Bronze Product Name: Three Light Flush Dome UPC: 045923615658 Category: Flush Dome Glass: Brushed Wheat Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1565 Flush Mounts-Bowl Style - 471786 - Capital Lighting, Inc.
Columbus, OH, USA
60-1565 Flush Mounts-Bowl Style
471786
60-1565 Flush Mounts-Bowl Style 471786
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Distressed Bronze Product Name: Three Light Flush Dome UPC: 045923615658 Category: Flush Dome Glass: Brushed Wheat Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Distressed Bronze
Product Name: Three Light Flush Dome
UPC: 045923615658
Category: Flush Dome
Glass: Brushed Wheat
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471786
Product Name 60-1565 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details