Capital Lighting, Inc. 60-1566 Semi-Flush Mts.-Bowl Style 471783

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Distressed Bronze Product Name: Three Light Semi-Flush UPC: 045923615665 Category: Semi-Flush Glass: Brushed Wheat Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Distressed Bronze Product Name: Three Light Semi-Flush UPC: 045923615665 Category: Semi-Flush Glass: Brushed Wheat Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1566 Semi-Flush Mts.-Bowl Style - 471783 - Capital Lighting, Inc.
Columbus, OH, USA
60-1566 Semi-Flush Mts.-Bowl Style
471783
60-1566 Semi-Flush Mts.-Bowl Style 471783
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Distressed Bronze Product Name: Three Light Semi-Flush UPC: 045923615665 Category: Semi-Flush Glass: Brushed Wheat Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Distressed Bronze
Product Name: Three Light Semi-Flush
UPC: 045923615665
Category: Semi-Flush
Glass: Brushed Wheat
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471783
Product Name 60-1566 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details