Capital Lighting, Inc. 60-1567 Pendants-Bowl Style 471781

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Bronze Product Name: Three Light Pendant UPC: 045923615672 Category: Pendants Glass: Brushed Wheat Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Bronze Product Name: Three Light Pendant UPC: 045923615672 Category: Pendants Glass: Brushed Wheat Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1567 Pendants-Bowl Style - 471781 - Capital Lighting, Inc.
Columbus, OH, USA
60-1567 Pendants-Bowl Style
471781
60-1567 Pendants-Bowl Style 471781
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Bronze Product Name: Three Light Pendant UPC: 045923615672 Category: Pendants Glass: Brushed Wheat Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Distressed Bronze
Product Name: Three Light Pendant
UPC: 045923615672
Category: Pendants
Glass: Brushed Wheat
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471781
Product Name 60-1567 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details