Capital Lighting, Inc. 60-1427 Foyer/Hall Lanterns-Open Frame 471779

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Autumn Gold Product Name: Six Light Pendant UPC: 045923614279 Category: Pendants Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Autumn Gold Product Name: Six Light Pendant UPC: 045923614279 Category: Pendants Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1427 Foyer/Hall Lanterns-Open Frame - 471779 - Capital Lighting, Inc.
Columbus, OH, USA
60-1427 Foyer/Hall Lanterns-Open Frame
471779
60-1427 Foyer/Hall Lanterns-Open Frame 471779
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Autumn Gold Product Name: Six Light Pendant UPC: 045923614279 Category: Pendants Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Autumn Gold
Product Name: Six Light Pendant
UPC: 045923614279
Category: Pendants
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471779
Product Name 60-1427 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details