Capital Lighting, Inc. 60-1442 Mid. Chandeliers-Drum Shades 471778

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Ledgestone Product Name: Six Light Chandelier UPC: 045923614422 Category: Chandeliers Glass: Carmel Fabric shades Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Ledgestone Product Name: Six Light Chandelier UPC: 045923614422 Category: Chandeliers Glass: Carmel Fabric shades Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1442 Mid. Chandeliers-Drum Shades - 471778 - Capital Lighting, Inc.
Columbus, OH, USA
60-1442 Mid. Chandeliers-Drum Shades
471778
60-1442 Mid. Chandeliers-Drum Shades 471778
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Ledgestone Product Name: Six Light Chandelier UPC: 045923614422 Category: Chandeliers Glass: Carmel Fabric shades Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Ledgestone
Product Name: Six Light Chandelier
UPC: 045923614422
Category: Chandeliers
Glass: Carmel Fabric shades
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471778
Product Name 60-1442 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details