Capital Lighting, Inc. 60-1432 Bathroom Fixtures-Three Lights 471773

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Autumn Gold Product Name: Three Light Vanity UPC: 045923614323 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Autumn Gold Product Name: Three Light Vanity UPC: 045923614323 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1432 Bathroom Fixtures-Three Lights - 471773 - Capital Lighting, Inc.
Columbus, OH, USA
60-1432 Bathroom Fixtures-Three Lights
471773
60-1432 Bathroom Fixtures-Three Lights 471773
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Autumn Gold Product Name: Three Light Vanity UPC: 045923614323 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Autumn Gold
Product Name: Three Light Vanity
UPC: 045923614323
Category: Vanity
Glass: Toffee Crunch
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471773
Product Name 60-1432 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details