Capital Lighting, Inc. 60-1433 Bathroom Fixtures-Four Lights 471771

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 16.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Autumn Gold Product Name: Four Light Vanity UPC: 045923614330 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 16.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Autumn Gold Product Name: Four Light Vanity UPC: 045923614330 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1433 Bathroom Fixtures-Four Lights - 471771 - Capital Lighting, Inc.
Columbus, OH, USA
60-1433 Bathroom Fixtures-Four Lights
471771
60-1433 Bathroom Fixtures-Four Lights 471771
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 16.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Autumn Gold Product Name: Four Light Vanity UPC: 045923614330 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 37.25
Height: 16.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Autumn Gold
Product Name: Four Light Vanity
UPC: 045923614330
Category: Vanity
Glass: Toffee Crunch
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471771
Product Name 60-1433 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details