Capital Lighting, Inc. 60-1446 Pendants-Drum Shade 471746

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ledgestone Product Name: Three Light Pendant UPC: 045923614460 Category: Pendants Glass: Carmel Fabric shade Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ledgestone Product Name: Three Light Pendant UPC: 045923614460 Category: Pendants Glass: Carmel Fabric shade Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1446 Pendants-Drum Shade - 471746 - Capital Lighting, Inc.
Columbus, OH, USA
60-1446 Pendants-Drum Shade
471746
60-1446 Pendants-Drum Shade 471746
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ledgestone Product Name: Three Light Pendant UPC: 045923614460 Category: Pendants Glass: Carmel Fabric shade Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Ledgestone
Product Name: Three Light Pendant
UPC: 045923614460
Category: Pendants
Glass: Carmel Fabric shade
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471746
Product Name 60-1446 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details