Capital Lighting, Inc. 60-1452 Bathroom Fixtures-Four Lights 471745

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ledgestone Product Name: Four Light Vanity UPC: 045923614521 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ledgestone Product Name: Four Light Vanity UPC: 045923614521 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1452 Bathroom Fixtures-Four Lights - 471745 - Capital Lighting, Inc.
Columbus, OH, USA
60-1452 Bathroom Fixtures-Four Lights
471745
60-1452 Bathroom Fixtures-Four Lights 471745
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ledgestone Product Name: Four Light Vanity UPC: 045923614521 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Ledgestone
Product Name: Four Light Vanity
UPC: 045923614521
Category: Vanity
Glass: Toffee Crunch
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471745
Product Name 60-1452 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details