Capital Lighting, Inc. 60-1524 Semi-Flush Mts.-Bowl Style 471729

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.12 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Gold Product Name: Two Light Semi-Flush UPC: 045923615245 Category: Semi-Flush Glass: Art Nouveau Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.12 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Gold Product Name: Two Light Semi-Flush UPC: 045923615245 Category: Semi-Flush Glass: Art Nouveau Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1524 Semi-Flush Mts.-Bowl Style - 471729 - Capital Lighting, Inc.
Columbus, OH, USA
60-1524 Semi-Flush Mts.-Bowl Style
471729
60-1524 Semi-Flush Mts.-Bowl Style 471729
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.12 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Gold Product Name: Two Light Semi-Flush UPC: 045923615245 Category: Semi-Flush Glass: Art Nouveau Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 19.12
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Gold
Product Name: Two Light Semi-Flush
UPC: 045923615245
Category: Semi-Flush
Glass: Art Nouveau
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471729
Product Name 60-1524 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details