Capital Lighting, Inc. 60-1526 Foyer/Hall Lanterns-Open Frame 471724

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Gold Product Name: Five Light Pendant UPC: 045923615269 Category: Pendants Glass: Art Nouveau Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Gold Product Name: Five Light Pendant UPC: 045923615269 Category: Pendants Glass: Art Nouveau Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1526 Foyer/Hall Lanterns-Open Frame - 471724 - Capital Lighting, Inc.
Columbus, OH, USA
60-1526 Foyer/Hall Lanterns-Open Frame
471724
60-1526 Foyer/Hall Lanterns-Open Frame 471724
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Gold Product Name: Five Light Pendant UPC: 045923615269 Category: Pendants Glass: Art Nouveau Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Gold
Product Name: Five Light Pendant
UPC: 045923615269
Category: Pendants
Glass: Art Nouveau
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471724
Product Name 60-1526 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details