Capital Lighting, Inc. 60-1528 Sconces-Single Glass 471723

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 14.87 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Gold Product Name: One Light Vanity UPC: 045923615283 Category: Vanity Glass: Art Nouveau Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 14.87 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Gold Product Name: One Light Vanity UPC: 045923615283 Category: Vanity Glass: Art Nouveau Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1528 Sconces-Single Glass - 471723 - Capital Lighting, Inc.
Columbus, OH, USA
60-1528 Sconces-Single Glass
471723
60-1528 Sconces-Single Glass 471723
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 14.87 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Gold Product Name: One Light Vanity UPC: 045923615283 Category: Vanity Glass: Art Nouveau Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.12
Height: 14.87
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Gold
Product Name: One Light Vanity
UPC: 045923615283
Category: Vanity
Glass: Art Nouveau
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471723
Product Name 60-1528 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details