Capital Lighting, Inc. 60-1532 Bathroom Fixtures-Four Lights 471722

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 14.87 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Gold Product Name: Four Light Vanity UPC: 045923615320 Category: Vanity Glass: Art Nouveau Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 14.87 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Gold Product Name: Four Light Vanity UPC: 045923615320 Category: Vanity Glass: Art Nouveau Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1532 Bathroom Fixtures-Four Lights - 471722 - Capital Lighting, Inc.
Columbus, OH, USA
60-1532 Bathroom Fixtures-Four Lights
471722
60-1532 Bathroom Fixtures-Four Lights 471722
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 14.87 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Gold Product Name: Four Light Vanity UPC: 045923615320 Category: Vanity Glass: Art Nouveau Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 14.87
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Gold
Product Name: Four Light Vanity
UPC: 045923615320
Category: Vanity
Glass: Art Nouveau
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471722
Product Name 60-1532 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details